Broadcom Inc. 1W High Power LED ASMT-AR00-ARS00

Description
This 1W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also available. The White Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering process. This part has a foot print that is compatible to most of the high power LED in the market today.
Request a Quote Datasheet
Description
This 1W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also available. The White Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering process. This part has a foot print that is compatible to most of the high power LED in the market today.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W High Power LED - ASMT-AR00-ARS00 - Broadcom Inc.
San Jose, CA, USA
1W High Power LED
ASMT-AR00-ARS00
1W High Power LED ASMT-AR00-ARS00
This 1W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also available. The White Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering process. This part has a foot print that is compatible to most of the high power LED in the market today.

This 1W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also available.
The White Power LED is available in the range of color temperature from 2700K to 10000K.
The low profile package design is suitable for a wide variety of applications especially where height is a constraint.
The package is compatible with reflow soldering process. This part has a foot print that is compatible to most of the high power LED in the market today.

Supplier's Site
LED Color Lighting - 516-2565-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-2565-ND
LED Color Lighting 516-2565-ND
LED Lighting Color - Red 628nm (620nm ~ 635nm) 2-SMD, Gull Wing Exposed Pad

LED Lighting Color - Red 628nm (620nm ~ 635nm) 2-SMD, Gull Wing Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
ASMT-AR00-ARS00
High Power LEDs - Single Color ASMT-AR00-ARS00
High Power LEDs - Single Color Red, 625nm

High Power LEDs - Single Color Red, 625nm

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-AR00-ARS00 516-2565-ND ASMT-AR00-ARS00
Product Name 1W High Power LED LED Color Lighting High Power LEDs - Single Color
LED Package: 6 mm 2-SMD, Gull Wing Exposed Pad
LED Type Red; Orange; Green; Blue; White; Multi-Colored; Red-Orange Red
Peak Wavelength 635 nm (6350 Å) 628 nm (6280 Å)
Color Temperature 2700 to 10000 K
Viewing Angle 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-4167-2-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
3 suppliers