Kingbright Corporation
LEDs
L-1154GD
Description
Green LED Round 3mm
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Green LED Round 3mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
8609793 |
|
Product Name
|
LEDs |
|
LED Package:
|
3 (dia.) x 5mm
|
|
LED Type
|
Green; Green
|
|
Peak Wavelength
|
568 nm (5680 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
White; White
Array
Array
Number of Array Elements
1
View Details
LED Package:
64/Leadless Ceramic
LED Type
Infrared; Red
Peak Wavelength
660 to 880 nm (6600 to 8800 Å)
View Details