Micropac Industries, Inc. LED Indicator 62118-001

Description
Commercial Ultra-brite Tri-Color Indicator
Description
Commercial Ultra-brite Tri-Color Indicator

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
LED Indicator
62118-001
LED Indicator 62118-001
Commercial Ultra-brite Tri-Color Indicator

Commercial Ultra-brite Tri-Color Indicator

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 62118-001
Product Name LED Indicator
LED Package: TO-46
LED Type Red; Blue; Multi-Colored
Peak Wavelength 633 nm (6330 Å)
Viewing Angle 18 degrees
Optical Power Output 2 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 40 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details