Kingbright Corporation UV LEDs KTS-2012UV385

Description
TOP-EMITTING UV LED With Ceramic Substra
Request a Quote
Description
TOP-EMITTING UV LED With Ceramic Substra
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV LEDs - 1763325 - RS Components, Ltd.
Corby, Northants, United Kingdom
UV LEDs
1763325
UV LEDs 1763325
TOP-EMITTING UV LED With Ceramic Substra

TOP-EMITTING UV LED With Ceramic Substra

Supplier's Site
UV LEDs - 1763310 - RS Components, Ltd.
Corby, Northants, United Kingdom
UV LEDs
1763310
UV LEDs 1763310
TOP-EMITTING UV LED With Ceramic Substra

TOP-EMITTING UV LED With Ceramic Substra

Supplier's Site
UV LEDs - 1763325P - RS Components, Ltd.
Corby, Northants, United Kingdom
UV LEDs
1763325P
UV LEDs 1763325P
TOP-EMITTING UV LED With Ceramic Substra

TOP-EMITTING UV LED With Ceramic Substra

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1763325 1763325P
Product Name UV LEDs UV LEDs
LED Package: 2 x 1.25 x 0.75mm
LED Type Ultraviolet Ultraviolet
Peak Wavelength 390 nm (3900 Å) 390 nm (3900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details