Kingbright Corporation 3.0X2.0MM GREEN SMD LED AA3021CGSK

Description
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Status Indication Available in various colors
Request a Quote Datasheet
Description
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Status Indication Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0X2.0MM GREEN SMD LED - AA3021CGSK - Kingbright Corporation
City of Industry, CA, USA
3.0X2.0MM GREEN SMD LED
AA3021CGSK
3.0X2.0MM GREEN SMD LED AA3021CGSK
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Status Indication Available in various colors

Features and Applications

  • 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED
  • Low power consumption
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Illuminating icon
  • Status Indication
  • Available in various colors
Supplier's Site Datasheet
LED Indication - Discrete - 754-1525-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1525-1-ND
LED Indication - Discrete 754-1525-1-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Green 570nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1525-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1525-2-ND
LED Indication - Discrete 754-1525-2-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Green 570nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1525-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1525-6-ND
LED Indication - Discrete 754-1525-6-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Green 570nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1331747-AA3021CGSK - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331747-AA3021CGSK
Optoelectronics - LED Indication - Discrete 1331747-AA3021CGSK
Manufacturer: Kingbright Win Source Part Number: 1331747-AA3021CGSK Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Green Size / Dimension: 2.70mm L x 2.00mm W Standard Package: 2,000 Mounting: Surface Mount Configuration: Standard Viewing Angle: 125° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 80mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 570nm Wavelength - Peak: 574nm Height (Max): 1.50mm Supplier Device Package: SMD Case / Package: 2-SMD, J-Lead Lens Style: Oval with Flat Top Lens Size: 2.50mm x 1.50mm ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 754-1525-6,754-1525- 2,754-1525-1 Base Product Number: AA3021 RoHS Status: ROHS3 Compliant

Manufacturer: Kingbright
Win Source Part Number: 1331747-AA3021CGSK
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Color: Green
Size / Dimension: 2.70mm L x 2.00mm W
Standard Package: 2,000
Mounting: Surface Mount
Configuration: Standard
Viewing Angle: 125°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 80mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 570nm
Wavelength - Peak: 574nm
Height (Max): 1.50mm
Supplier Device Package: SMD
Case / Package: 2-SMD, J-Lead
Lens Style: Oval with Flat Top
Lens Size: 2.50mm x 1.50mm
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 754-1525-6,754-1525-2,754-1525-1
Base Product Number: AA3021
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3021CGSK
Standard LEDs - SMD AA3021CGSK
Standard LEDs - SMD Green Water Clear 570nm 80mcd

Standard LEDs - SMD Green Water Clear 570nm 80mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA3021CGSK 754-1525-1-ND 1331747-AA3021CGSK AA3021CGSK
Product Name 3.0X2.0MM GREEN SMD LED LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: PLCC SMD-3.0X2.0mm 2-SMD, J-Lead
LED Type Green Green Green; Green
Peak Wavelength 570 nm (5700 Å) 574 nm (5740 Å) 570 nm (5700 Å)
Viewing Angle 125 degrees 125 degrees 125 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169832 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 9
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-2063-6-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
2 suppliers