SunLED Company, LLC LED Indication - Discrete XLMYK34D

Description
Yellow 590nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XLMYK34D-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XLMYK34D-ND
LED Indication - Discrete 1497-XLMYK34D-ND
Yellow 590nm LED Indication - Discrete 2V Radial

Yellow 590nm LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XLMYK34D-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-1357-ND - DigiKey
Specs
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 645 nm (5740 to 6450 Å)
View Details