Kingbright Corporation Chip Led, Yellow, 40Mcd, 1206, Smd; Led Colour Kingbright KPTD-3216LVSYCK

Description
CHIP LED, YELLOW, 40MCD, 1206, SMD; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:2mA; Forward Voltage:1.85V; Wavelength Typ:590nm; Luminous Intensity:40mcd; Viewing Angle:40°; Lens RoHS Compliant: Yes
Datasheet
Description
CHIP LED, YELLOW, 40MCD, 1206, SMD; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:2mA; Forward Voltage:1.85V; Wavelength Typ:590nm; Luminous Intensity:40mcd; Viewing Angle:40°; Lens RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Led, Yellow, 40Mcd, 1206, Smd; Led Colour Kingbright - 50AC9318 - Newark, An Avnet Company
Chicago, IL, United States
Chip Led, Yellow, 40Mcd, 1206, Smd; Led Colour Kingbright
50AC9318
Chip Led, Yellow, 40Mcd, 1206, Smd; Led Colour Kingbright 50AC9318
CHIP LED, YELLOW, 40MCD, 1206, SMD; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:2mA; Forward Voltage:1.85V; Wavelength Typ:590nm; Luminous Intensity:40mcd; Viewing Angle:40°; Lens RoHS Compliant: Yes

CHIP LED, YELLOW, 40MCD, 1206, SMD; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:2mA; Forward Voltage:1.85V; Wavelength Typ:590nm; Luminous Intensity:40mcd; Viewing Angle:40°; Lens RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 50AC9318
Product Name Chip Led, Yellow, 40Mcd, 1206, Smd; Led Colour Kingbright
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 40 degrees
Luminous Intensity 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Super Nova 4 LED Module White - MD-EL-SN4-W - ECO Light LED
Specs
LED Type White
Optical Power Output 1080 milliwatts
View Details