ECO Light LED Super Nova 4 LED Module White MD-EL-SN4-W

Description
The ECO Light Super Nova 4 Bright White (9000K) LED modules are superior quality backlight modules for channel letters, signs and many other backlighting projects. This product easily conforms to circular and curved layouts. With 4 high quality Samsung SMD LEDs on board the lighting is amazing. The LED module's clear PVC body provides water-resistance. This module is suitable for 18" and 24" channel letters or larger. A 12 VDC constant voltage power supply is required to connect a series of 50 module strings in parallel connections (See Installation Guide). 3M™ VHB™ mounting tape on the back, provides the best long-term mounting solution for our modules. Note; Module is non-submersible / Not UV proof
Datasheet
Description
The ECO Light Super Nova 4 Bright White (9000K) LED modules are superior quality backlight modules for channel letters, signs and many other backlighting projects. This product easily conforms to circular and curved layouts. With 4 high quality Samsung SMD LEDs on board the lighting is amazing. The LED module's clear PVC body provides water-resistance. This module is suitable for 18" and 24" channel letters or larger. A 12 VDC constant voltage power supply is required to connect a series of 50 module strings in parallel connections (See Installation Guide). 3M™ VHB™ mounting tape on the back, provides the best long-term mounting solution for our modules. Note; Module is non-submersible / Not UV proof
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Nova 4 LED Module White - MD-EL-SN4-W - ECO Light LED
Sparks, NV, USA
Super Nova 4 LED Module White
MD-EL-SN4-W
Super Nova 4 LED Module White MD-EL-SN4-W
The ECO Light Super Nova 4 Bright White (9000K) LED modules are superior quality backlight modules for channel letters, signs and many other backlighting projects. This product easily conforms to circular and curved layouts. With 4 high quality Samsung SMD LEDs on board the lighting is amazing. The LED module's clear PVC body provides water-resistance. This module is suitable for 18" and 24" channel letters or larger. A 12 VDC constant voltage power supply is required to connect a series of 50 module strings in parallel connections (See Installation Guide). 3M™ VHB™ mounting tape on the back, provides the best long-term mounting solution for our modules. Note; Module is non-submersible / Not UV proof

The ECO Light Super Nova 4 Bright White (9000K) LED modules are superior quality backlight modules for channel letters, signs and many other backlighting projects. This product easily conforms to circular and curved layouts. With 4 high quality Samsung SMD LEDs on board the lighting is amazing. The LED module's clear PVC body provides water-resistance. This module is suitable for 18" and 24" channel letters or larger. A 12 VDC constant voltage power supply is required to connect a series of 50 module strings in parallel connections (See Installation Guide). 3M™ VHB™ mounting tape on the back, provides the best long-term mounting solution for our modules. Note; Module is non-submersible / Not UV proof

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category Light Emitting Diodes (LED)
Product Number MD-EL-SN4-W
Product Name Super Nova 4 LED Module White
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
E2A Red LED Module - MD-HK-A2-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 240 milliwatts
View Details
Specs
LED Package: T-1
LED Type Green
Viewing Angle 16 degrees
View Details