OSRAM Opto Semiconductors High Power LEDs - White GW CSHPM1.PM-LRLT-XX57-1

Description
High Power LEDs - White White 3000K OSLON SSL 150
Datasheet
Description
High Power LEDs - White White 3000K OSLON SSL 150
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
GW CSHPM1.PM-LRLT-XX57-1
High Power LEDs - White GW CSHPM1.PM-LRLT-XX57-1
High Power LEDs - White White 3000K OSLON SSL 150

High Power LEDs - White White 3000K OSLON SSL 150

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number GW CSHPM1.PM-LRLT-XX57-1
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 110 degrees
View Details
3.0X2.5MM,RED/GRN SMD LED - APB3025ESGC-F01 - Kingbright Corporation
Specs
LED Package: Top-Emitting Bi-Color SMD LED
LED Type Red; Green
Peak Wavelength 568 to 617 nm (5680 to 6170 Å)
View Details
4 suppliers