Kingbright Corporation Chip Led, Green, 25Mcd, 1206, Smd; Led Colour Kingbright KPTD-3216LVCGCK

Description
CHIP LED, GREEN, 25MCD, 1206, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:570nm; Luminous Intensity:25mcd; Viewing Angle:40°; Lens RoHS Compliant: Yes
Datasheet
Description
CHIP LED, GREEN, 25MCD, 1206, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:570nm; Luminous Intensity:25mcd; Viewing Angle:40°; Lens RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Led, Green, 25Mcd, 1206, Smd; Led Colour Kingbright - 50AC9315 - Newark, An Avnet Company
Chicago, IL, United States
Chip Led, Green, 25Mcd, 1206, Smd; Led Colour Kingbright
50AC9315
Chip Led, Green, 25Mcd, 1206, Smd; Led Colour Kingbright 50AC9315
CHIP LED, GREEN, 25MCD, 1206, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:570nm; Luminous Intensity:25mcd; Viewing Angle:40°; Lens RoHS Compliant: Yes

CHIP LED, GREEN, 25MCD, 1206, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:570nm; Luminous Intensity:25mcd; Viewing Angle:40°; Lens RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 50AC9315
Product Name Chip Led, Green, 25Mcd, 1206, Smd; Led Colour Kingbright
LED Type Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 40 degrees
Luminous Intensity 25 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-N1N5-A535-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type Yellow
Viewing Angle 26 degrees
View Details
2 suppliers