RS Components, Ltd. IR LEDs 1736266

Description
OSA Opto OIS-330-1050p-X-TU IR LED
Request a Quote
Description
OSA Opto OIS-330-1050p-X-TU IR LED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 1736266 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1736266
IR LEDs 1736266
OSA Opto OIS-330-1050p-X-TU IR LED

OSA Opto OIS-330-1050p-X-TU IR LED

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 1736266
Product Name IR LEDs
LED Package: 3.2 x 1.6 x 1.2mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169847 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details