JKL Components Corporation Led Strip, 300, Cool White, 1092Lm, 21.6W; Light Strip Length Jkl Components ZFS-8500-CW

Description
LED STRIP, 300, COOL WHITE, 1092LM, 21.6W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Cool White; Input Voltage:12VDC; Input Power:21.6W; IP Rating:Not Rated; Product Range:ZFS Series; CCT:6000K RoHS Compliant: Yes
Datasheet
Description
LED STRIP, 300, COOL WHITE, 1092LM, 21.6W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Cool White; Input Voltage:12VDC; Input Power:21.6W; IP Rating:Not Rated; Product Range:ZFS Series; CCT:6000K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 300, Cool White, 1092Lm, 21.6W; Light Strip Length Jkl Components - 27W8189 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 300, Cool White, 1092Lm, 21.6W; Light Strip Length Jkl Components
27W8189
Led Strip, 300, Cool White, 1092Lm, 21.6W; Light Strip Length Jkl Components 27W8189
LED STRIP, 300, COOL WHITE, 1092LM, 21.6W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Cool White; Input Voltage:12VDC; Input Power:21.6W; IP Rating:Not Rated; Product Range:ZFS Series; CCT:6000K RoHS Compliant: Yes

LED STRIP, 300, COOL WHITE, 1092LM, 21.6W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Cool White; Input Voltage:12VDC; Input Power:21.6W; IP Rating:Not Rated; Product Range:ZFS Series; CCT:6000K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27W8189
Product Name Led Strip, 300, Cool White, 1092Lm, 21.6W; Light Strip Length Jkl Components
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Marktech Optoelectronics
Specs
LED Type Blue
Forward Current 50 milliamps
View Details