Kingbright Corporation Chip Led, Yellow, 90Mcd, 0805, Smd; Led Colour Kingbright KPTD-2012LVSYCK

Description
CHIP LED, YELLOW, 90MCD, 0805, SMD; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:1.85V; Wavelength Typ:590nm; Luminous Intensity:90mcd; Viewing Angle:40°; Lens Shape:Dome; Product RoHS Compliant: Yes
Datasheet
Description
CHIP LED, YELLOW, 90MCD, 0805, SMD; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:1.85V; Wavelength Typ:590nm; Luminous Intensity:90mcd; Viewing Angle:40°; Lens Shape:Dome; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Led, Yellow, 90Mcd, 0805, Smd; Led Colour Kingbright - 50AC9312 - Newark, An Avnet Company
Chicago, IL, United States
Chip Led, Yellow, 90Mcd, 0805, Smd; Led Colour Kingbright
50AC9312
Chip Led, Yellow, 90Mcd, 0805, Smd; Led Colour Kingbright 50AC9312
CHIP LED, YELLOW, 90MCD, 0805, SMD; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:1.85V; Wavelength Typ:590nm; Luminous Intensity:90mcd; Viewing Angle:40°; Lens Shape:Dome; Product RoHS Compliant: Yes

CHIP LED, YELLOW, 90MCD, 0805, SMD; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:1.85V; Wavelength Typ:590nm; Luminous Intensity:90mcd; Viewing Angle:40°; Lens Shape:Dome; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 50AC9312
Product Name Chip Led, Yellow, 90Mcd, 0805, Smd; Led Colour Kingbright
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 40 degrees
Luminous Intensity 90 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details