Light in Motion LLC TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode F5E1

Description
Description: The F5E series are 880nm LEDs in a wide angle, TO-46 package. Features: Good optical to mechanical alignment Mechanically and wavelength matched to the TO-18 series phototransistor Hermetically sealed package High irradiance level
Datasheet
Description
Description: The F5E series are 880nm LEDs in a wide angle, TO-46 package. Features: Good optical to mechanical alignment Mechanically and wavelength matched to the TO-18 series phototransistor Hermetically sealed package High irradiance level
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Milpitas, CA, USA
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode
F5E1
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode F5E1
Description: The F5E series are 880nm LEDs in a wide angle, TO-46 package. Features: Good optical to mechanical alignment Mechanically and wavelength matched to the TO-18 series phototransistor Hermetically sealed package High irradiance level

Description:

The F5E series are 880nm LEDs in a wide angle, TO-46 package.

Features:

  • Good optical to mechanical alignment
  • Mechanically and wavelength matched to the TO-18 series phototransistor
  • Hermetically sealed package
  • High irradiance level
Supplier's Site Datasheet

Technical Specifications

  Light in Motion LLC
Product Category Light Emitting Diodes (LED)
Product Number F5E1
Product Name TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LED White Lighting - 1416-L128-2780NA3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details