Kingbright Corporation LEDs KPTD-1608SYCK

Description
Kingbright KPTD-1608SYCK LED
Request a Quote Datasheet
Description
Kingbright KPTD-1608SYCK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8609071 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-1608SYCK LED

Kingbright KPTD-1608SYCK LED

Supplier's Site
LEDs - 8609071P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-1608SYCK LED

Kingbright KPTD-1608SYCK LED

Supplier's Site
LEDs - 1651805 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-1608SYCK LED

Kingbright KPTD-1608SYCK LED

Supplier's Site
Optics - LEDs - Light Pipes - KPTD-1608SYCK - 984248-KPTD-1608SYCK - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPTD-1608SYCK
984248-KPTD-1608SYCK
Optics - LEDs - Light Pipes - KPTD-1608SYCK 984248-KPTD-1608SYCK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984248-KPTD-1608SYCK Packaging: Cut Tape Color: Yellow Length: 800 µm Mounting: SMD (SMT) Forward Voltage: 2 V Luminous Intensity: 450 mcd Forward Current: 20 mA Viewing Angle: 60 ° Lens Color: Clear Height: 950 µm Number of Pins: 2 Wavelength: 590 nm Width: 1.6 mm Categories: Optics - LEDs - Light Pipes Case / Package: 1608 Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused, Dome, Round Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 590 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984248-KPTD-1608SYCK
Packaging: Cut Tape
Color: Yellow
Length: 800 µm
Mounting: SMD (SMT)
Forward Voltage: 2 V
Luminous Intensity: 450 mcd
Forward Current: 20 mA
Viewing Angle: 60 °
Lens Color: Clear
Height: 950 µm
Number of Pins: 2
Wavelength: 590 nm
Width: 1.6 mm
Categories: Optics - LEDs - Light Pipes
Case / Package: 1608
Number of LEDs: 1
Lens Style: Circular, Colorless, Diffused, Dome, Round
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 590 nm

Buy Now
Led, Low Power, Yellow, 590 Nm, 2 V, 20 Ma, 450 Mcd Rohs Compliant Kingbright - 93X4414 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Yellow, 590 Nm, 2 V, 20 Ma, 450 Mcd Rohs Compliant Kingbright
93X4414
Led, Low Power, Yellow, 590 Nm, 2 V, 20 Ma, 450 Mcd Rohs Compliant Kingbright 93X4414
LED, Low Power, Yellow, 590 nm, 2 V, 20 mA, 450 mcd RoHS Compliant: Yes

LED, Low Power, Yellow, 590 nm, 2 V, 20 mA, 450 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 450Mcd, 590Nm; Led Color Kingbright - 93T1617 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 450Mcd, 590Nm; Led Color Kingbright
93T1617
Led, Yellow, 450Mcd, 590Nm; Led Color Kingbright 93T1617
LED, YELLOW, 450MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:450mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, YELLOW, 450MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:450mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8609071 8609071P 984248-KPTD-1608SYCK 93X4414 93T1617
Product Name LEDs LEDs Optics - LEDs - Light Pipes - KPTD-1608SYCK Led, Low Power, Yellow, 590 Nm, 2 V, 20 Ma, 450 Mcd Rohs Compliant Kingbright Led, Yellow, 450Mcd, 590Nm; Led Color Kingbright
LED Package: 1.6 x 0.8 x 0.95mm
LED Type Yellow; Clear Yellow; Yellow Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Luminous Intensity 450 milliCandela 450 milliCandela 450 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946422 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLA580ENT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Green; Transparent Colorless
Peak Wavelength 527 nm (5270 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details