OSRAM Opto Semiconductors High Power LEDs - Single Color GH CSSPM1.24-4T2U-1

Description
High Power LEDs - Single Color Hyper Red OSLON SSL 120
Datasheet
Description
High Power LEDs - Single Color Hyper Red OSLON SSL 120
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - Single Color
GH CSSPM1.24-4T2U-1
High Power LEDs - Single Color GH CSSPM1.24-4T2U-1
High Power LEDs - Single Color Hyper Red OSLON SSL 120

High Power LEDs - Single Color Hyper Red OSLON SSL 120

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number GH CSSPM1.24-4T2U-1
Product Name High Power LEDs - Single Color
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
3W High Power LED - ASMT-AH30-ARS00 - Broadcom Inc.
Specs
LED Type Red (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored; Red-Orange, Amber
Peak Wavelength 475 to 635 nm (4750 to 6350 Å)
Color Temperature 2700 to 10000 K
View Details
2 suppliers
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 160 degrees
View Details