Kingbright Corporation LEDs KPT-3216YC

Description
Kingbright KPT-3216YC LED
Request a Quote Datasheet
Description
Kingbright KPT-3216YC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-3216YC LED

Kingbright KPT-3216YC LED

Supplier's Site
LEDs - 8610210P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-3216YC LED

Kingbright KPT-3216YC LED

Supplier's Site
LEDs - 1651537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-3216YC LED

Kingbright KPT-3216YC LED

Supplier's Site
Led, Yellow, 8Mcd, 588Nm; Led Color Kingbright - 93T1611 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 8Mcd, 588Nm; Led Color Kingbright
93T1611
Led, Yellow, 8Mcd, 588Nm; Led Color Kingbright 93T1611
LED, YELLOW, 8MCD, 588NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, YELLOW, 8MCD, 588NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Low Power, Yellow, 588 Nm, 2.1 V, 20 Ma, 8 Mcd Rohs Compliant Kingbright - 93X4411 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Yellow, 588 Nm, 2.1 V, 20 Ma, 8 Mcd Rohs Compliant Kingbright
93X4411
Led, Low Power, Yellow, 588 Nm, 2.1 V, 20 Ma, 8 Mcd Rohs Compliant Kingbright 93X4411
LED, Low Power, Yellow, 588 nm, 2.1 V, 20 mA, 8 mcd RoHS Compliant: Yes

LED, Low Power, Yellow, 588 nm, 2.1 V, 20 mA, 8 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610210 8610210P 93T1611 93X4411
Product Name LEDs LEDs Led, Yellow, 8Mcd, 588Nm; Led Color Kingbright Led, Low Power, Yellow, 588 Nm, 2.1 V, 20 Ma, 8 Mcd Rohs Compliant Kingbright
LED Package: 3.2 x 1.6 x 0.75mm
LED Type Yellow; Clear Yellow; Yellow
Peak Wavelength 588 nm (5880 Å) 588 nm (5880 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 8 milliCandela 8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Super 0.5W Power PLCC-4 Surface Mount LED - ASMT-QWBF-NKL0E - Broadcom Inc.
Specs
LED Type White; Cool White
Color Temperature 4500 to 10000 K
Viewing Angle 120 degrees
View Details
5 suppliers