Micropac Industries, Inc. LED Emitter 62038-101

Description
The 62038 is a P-N GaAs Infrared Light Emitting Diode in a flat lens TO-46 package. The output is spectrally matched to silicon phototransistors or photodarlingtons. Available binned to customer specifications and/or screened to MIL-PRF-19500.
Description
The 62038 is a P-N GaAs Infrared Light Emitting Diode in a flat lens TO-46 package. The output is spectrally matched to silicon phototransistors or photodarlingtons. Available binned to customer specifications and/or screened to MIL-PRF-19500.

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
LED Emitter
62038-101
LED Emitter 62038-101
The 62038 is a P-N GaAs Infrared Light Emitting Diode in a flat lens TO-46 package. The output is spectrally matched to silicon phototransistors or photodarlingtons. Available binned to customer specifications and/or screened to MIL-PRF-19500.

The 62038 is a P-N GaAs Infrared Light Emitting Diode in a flat lens TO-46 package. The output is spectrally matched to silicon phototransistors or photodarlingtons. Available binned to customer specifications and/or screened to MIL-PRF-19500.

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 62038-101
Product Name LED Emitter
LED Package: TO-46
LED Type Infrared
Peak Wavelength 930 nm (9300 Å)
Viewing Angle 18 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-4080CB3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers