Kingbright Corporation Led, Green, 40Mcd, 525Nm, Smd; Led Colour Kingbright KPHHS-1005LVZGCK

Description
LED, GREEN, 40MCD, 525NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:1005; Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:525nm; Luminous Intensity:40mcd; Viewing Angle:140°; Lens Shape:Rectangular; ProductRoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 40MCD, 525NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:1005; Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:525nm; Luminous Intensity:40mcd; Viewing Angle:140°; Lens Shape:Rectangular; ProductRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 40Mcd, 525Nm, Smd; Led Colour Kingbright - 94Y5924 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 40Mcd, 525Nm, Smd; Led Colour Kingbright
94Y5924
Led, Green, 40Mcd, 525Nm, Smd; Led Colour Kingbright 94Y5924
LED, GREEN, 40MCD, 525NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:1005; Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:525nm; Luminous Intensity:40mcd; Viewing Angle:140°; Lens Shape:Rectangular; ProductRoHS Compliant: Yes

LED, GREEN, 40MCD, 525NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:1005; Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:525nm; Luminous Intensity:40mcd; Viewing Angle:140°; Lens Shape:Rectangular; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94Y5924
Product Name Led, Green, 40Mcd, 525Nm, Smd; Led Colour Kingbright
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 140 degrees
Luminous Intensity 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 754-2090-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
LED Indication - Discrete - 1497-XZCWD45S-9CT-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing
LED Type White
Viewing Angle 120 degrees
View Details