Kingbright Corporation LED Indication - Discrete AA3528YS

Description
Yellow 588nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1540-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1540-6-ND
LED Indication - Discrete 754-1540-6-ND
Yellow 588nm LED Indication - Discrete 2.1V 2-PLCC

Yellow 588nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-1540-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1540-1-ND
LED Indication - Discrete 754-1540-1-ND
Yellow 588nm LED Indication - Discrete 2.1V 2-PLCC

Yellow 588nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-1540-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1540-2-ND
LED Indication - Discrete 754-1540-2-ND
Yellow 588nm LED Indication - Discrete 2.1V 2-PLCC

Yellow 588nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3528YS
Standard LEDs - SMD AA3528YS
Standard LEDs - SMD Yellow Water Clear 588nm 20mcd

Standard LEDs - SMD Yellow Water Clear 588nm 20mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1540-6-ND AA3528YS
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-PLCC
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness LED - C566C-RFS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Oval
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details