IDEA, Inc. G963B/SG/R2

Description
Three leads, pins spaced on 2.54 mm centers in a single row
Datasheet
Description
Three leads, pins spaced on 2.54 mm centers in a single row
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G963B/SG/R2
G963B/SG/R2
Three leads, pins spaced on 2.54 mm centers in a single row

Three leads, pins spaced on 2.54 mm centers in a single row

Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G963B/SG/R2
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 50 degrees
Luminous Intensity 3.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
4 POS,RA,YEL LED - AM2520EF/4YD - Kingbright Corporation
Kingbright Corporation
Specs
LED Package: Quad-Level 1.8mm
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details