Kingbright Corporation Led, Red/grn/blue, 110/400/65Mcd, Smd; Led Colour Kingbright KPFA-2507BRGC-11

Description
LED, RED/GRN/BLUE, 110/400/65MCD, SMD; LED Colour:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:-; Lens Shape:Dome; Forward Current / Colour:R 20mA, G 20mA, B 20mA; Luminous Intensity / Colour:R 110mcd, G 400mcd, B RoHS Compliant: Yes
Datasheet
Description
LED, RED/GRN/BLUE, 110/400/65MCD, SMD; LED Colour:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:-; Lens Shape:Dome; Forward Current / Colour:R 20mA, G 20mA, B 20mA; Luminous Intensity / Colour:R 110mcd, G 400mcd, B RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red/grn/blue, 110/400/65Mcd, Smd; Led Colour Kingbright - 01AC6843 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red/grn/blue, 110/400/65Mcd, Smd; Led Colour Kingbright
01AC6843
Led, Red/grn/blue, 110/400/65Mcd, Smd; Led Colour Kingbright 01AC6843
LED, RED/GRN/BLUE, 110/400/65MCD, SMD; LED Colour:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:-; Lens Shape:Dome; Forward Current / Colour:R 20mA, G 20mA, B 20mA; Luminous Intensity / Colour:R 110mcd, G 400mcd, B RoHS Compliant: Yes

LED, RED/GRN/BLUE, 110/400/65MCD, SMD; LED Colour:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:-; Lens Shape:Dome; Forward Current / Colour:R 20mA, G 20mA, B 20mA; Luminous Intensity / Colour:R 110mcd, G 400mcd, B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 01AC6843
Product Name Led, Red/grn/blue, 110/400/65Mcd, Smd; Led Colour Kingbright
LED Type Red; Green; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details