RS Components, Ltd.
UV LEDs
1736350P
Description
LED, UV, PWL 367 nm
Request a Quote
Email Supplier
Description
LED, UV, PWL 367 nm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
1736350P |
|
Product Name
|
UV LEDs |
|
LED Type
|
Ultraviolet
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
White; White
Array
Array
Number of Array Elements
4
View Details
Optical Power Output
1000 milliwatts
Array
Array
Number of Array Elements
1
View Details
Optical Power Output
1960 milliwatts
Array
Array
Number of Array Elements
1
View Details
LED Package:
3.2 x 1.6 x 1.2mm
LED Type
Infrared
Peak Wavelength
855 nm (8550 Å)
View Details