Kingbright Corporation Led, Red/grn, 50/30Mcd, Smd; Led Colour Kingbright KPBD-3224LVSURKCGKC

Description
LED, RED/GRN, 50/30MCD, SMD; LED Colour:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:20°; Lens Shape:Dome; Forward Current / Colour:R 2mA, G 2mA; Luminous Intensity / Colour:R 30mcd, G 30mcd; Forward Voltage / Colour:R RoHS Compliant: Yes
Datasheet
Description
LED, RED/GRN, 50/30MCD, SMD; LED Colour:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:20°; Lens Shape:Dome; Forward Current / Colour:R 2mA, G 2mA; Luminous Intensity / Colour:R 30mcd, G 30mcd; Forward Voltage / Colour:R RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red/grn, 50/30Mcd, Smd; Led Colour Kingbright - 50AC9294 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red/grn, 50/30Mcd, Smd; Led Colour Kingbright
50AC9294
Led, Red/grn, 50/30Mcd, Smd; Led Colour Kingbright 50AC9294
LED, RED/GRN, 50/30MCD, SMD; LED Colour:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:20°; Lens Shape:Dome; Forward Current / Colour:R 2mA, G 2mA; Luminous Intensity / Colour:R 30mcd, G 30mcd; Forward Voltage / Colour:R RoHS Compliant: Yes

LED, RED/GRN, 50/30MCD, SMD; LED Colour:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:20°; Lens Shape:Dome; Forward Current / Colour:R 2mA, G 2mA; Luminous Intensity / Colour:R 30mcd, G 30mcd; Forward Voltage / Colour:R RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 50AC9294
Product Name Led, Red/grn, 50/30Mcd, Smd; Led Colour Kingbright
LED Type Red; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details