Kingbright Corporation Led, Green, 400Mcd, 525Nm, Smd; Led Color Kingbright KPA-1606ZGC

Description
LED, GREEN, 400MCD, 525NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:400mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 400MCD, 525NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:400mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 400Mcd, 525Nm, Smd; Led Color Kingbright - 66W1947 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 400Mcd, 525Nm, Smd; Led Color Kingbright
66W1947
Led, Green, 400Mcd, 525Nm, Smd; Led Color Kingbright 66W1947
LED, GREEN, 400MCD, 525NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:400mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, GREEN, 400MCD, 525NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:400mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Side Look, Green, 525 Nm, 3.3 V, 20 Ma, 400 Mcd Rohs Compliant Kingbright - 93X4351 - Newark, An Avnet Company
Chicago, IL, United States
Led, Side Look, Green, 525 Nm, 3.3 V, 20 Ma, 400 Mcd Rohs Compliant Kingbright
93X4351
Led, Side Look, Green, 525 Nm, 3.3 V, 20 Ma, 400 Mcd Rohs Compliant Kingbright 93X4351
LED, Side Look, Green, 525 nm, 3.3 V, 20 mA, 400 mcd RoHS Compliant: Yes

LED, Side Look, Green, 525 nm, 3.3 V, 20 mA, 400 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 66W1947 93X4351
Product Name Led, Green, 400Mcd, 525Nm, Smd; Led Color Kingbright Led, Side Look, Green, 525 Nm, 3.3 V, 20 Ma, 400 Mcd Rohs Compliant Kingbright
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 110 degrees
Luminous Intensity 400 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED Indication - Discrete - 1497-1153-2-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
DURIS® low and mid power LEDs - GW JDSMS1.CC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 4000 K
Viewing Angle 120 degrees
View Details