OSRAM Opto Semiconductors DURIS® low and mid power LEDs GW JDSMS1.CC

Description
DURIS® E 5, 2700 K - 4000 K (white), CRI min. 90 ( typ. 95 ), , Product Features Color: 2700 K - 4000 K (white) Color Rendering Index: min. 90 ( typ. 95 ) Viewing angle at 50 % IV: 120° Lumen Maintenance: Test results according to IESNA LM-80 available
Description
DURIS® E 5, 2700 K - 4000 K (white), CRI min. 90 ( typ. 95 ), , Product Features Color: 2700 K - 4000 K (white) Color Rendering Index: min. 90 ( typ. 95 ) Viewing angle at 50 % IV: 120° Lumen Maintenance: Test results according to IESNA LM-80 available

Suppliers

Company
Product
Description
Supplier Links
DURIS® low and mid power LEDs - GW JDSMS1.CC - OSRAM Opto Semiconductors
San Jose, CA, USA
DURIS® low and mid power LEDs
GW JDSMS1.CC
DURIS® low and mid power LEDs GW JDSMS1.CC
DURIS® E 5, 2700 K - 4000 K (white), CRI min. 90 ( typ. 95 ), , Product Features Color: 2700 K - 4000 K (white) Color Rendering Index: min. 90 ( typ. 95 ) Viewing angle at 50 % IV: 120° Lumen Maintenance: Test results according to IESNA LM-80 available

DURIS® E 5, 2700 K - 4000 K (white), CRI min. 90 ( typ. 95 ), ,

Product Features

  • Color: 2700 K - 4000 K (white)
  • Color Rendering Index: min. 90 ( typ. 95 )
  • Viewing angle at 50 % IV: 120°
  • Lumen Maintenance: Test results according to IESNA LM-80 available
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number GW JDSMS1.CC
Product Name DURIS® low and mid power LEDs
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness SMT Round Tinted Blue LED with 30° Viewing Angle - ALMD-CB3E-SU002 - Broadcom Inc.
Specs
LED Package: Round InGaN
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
3 suppliers