Kingbright Corporation Led, Green, 8Mcd, 568Nm, Smd; Led Color Kingbright KP-3216SGD

Description
LED, GREEN, 8MCD, 568NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 8MCD, 568NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 8Mcd, 568Nm, Smd; Led Color Kingbright - 93X4339 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 8Mcd, 568Nm, Smd; Led Color Kingbright
93X4339
Led, Green, 8Mcd, 568Nm, Smd; Led Color Kingbright 93X4339
LED, GREEN, 8MCD, 568NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, GREEN, 8MCD, 568NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 8Mcd, 568Nm, Smd; Led Colour Kingbright - 62AC0722 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 8Mcd, 568Nm, Smd; Led Colour Kingbright
62AC0722
Led, Green, 8Mcd, 568Nm, Smd; Led Colour Kingbright 62AC0722
LED, GREEN, 8MCD, 568NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens RoHS Compliant: Yes

LED, GREEN, 8MCD, 568NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 93X4339 62AC0722
Product Name Led, Green, 8Mcd, 568Nm, Smd; Led Color Kingbright Led, Green, 8Mcd, 568Nm, Smd; Led Colour Kingbright
LED Type Green; Green Green
Peak Wavelength 568 nm (5680 Å) 568 nm (5680 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 8 milliCandela 8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details