Kingbright Corporation Optics - LEDs - Light Pipes - KP-1608VGC KP-1608VGC

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166781-KP-1608VGC Color: Green Forward Voltage: 4 V Luminous Intensity: 120 mcd Power Dissipation: 110 mW Peak Wavelength: 525 nm Viewing Angle: 120 ° Number of Pins: 2 Wavelength: 520 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Lens Style: Diffused Alternative Parts (Cross-Reference): KP1608VGC; Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166781-KP-1608VGC Color: Green Forward Voltage: 4 V Luminous Intensity: 120 mcd Power Dissipation: 110 mW Peak Wavelength: 525 nm Viewing Angle: 120 ° Number of Pins: 2 Wavelength: 520 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Lens Style: Diffused Alternative Parts (Cross-Reference): KP1608VGC; Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KP-1608VGC - 1166781-KP-1608VGC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KP-1608VGC
1166781-KP-1608VGC
Optics - LEDs - Light Pipes - KP-1608VGC 1166781-KP-1608VGC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166781-KP-1608VGC Color: Green Forward Voltage: 4 V Luminous Intensity: 120 mcd Power Dissipation: 110 mW Peak Wavelength: 525 nm Viewing Angle: 120 ° Number of Pins: 2 Wavelength: 520 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Lens Style: Diffused Alternative Parts (Cross-Reference): KP1608VGC; Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1166781-KP-1608VGC
Color: Green
Forward Voltage: 4 V
Luminous Intensity: 120 mcd
Power Dissipation: 110 mW
Peak Wavelength: 525 nm
Viewing Angle: 120 °
Number of Pins: 2
Wavelength: 520 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 0603
Lens Style: Diffused
Alternative Parts (Cross-Reference): KP1608VGC;
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1166781-KP-1608VGC
Product Name Optics - LEDs - Light Pipes - KP-1608VGC
LED Type Green; Green
Peak Wavelength 520 nm (5200 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail Loop lead
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 1416-L128-4080EB3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers