OSRAM SYLVANIA, Inc. Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania 74776

Description
LED LIGHT BAR, WHITE, 4000LM, 32W; Light Color:White; Lumen Output:4000lm; Power Rating:32W; Supply Voltage:277V; Light Bar Length:1.22m; IP Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WHITE, 4000LM, 32W; Light Color:White; Lumen Output:4000lm; Power Rating:32W; Supply Voltage:277V; Light Bar Length:1.22m; IP Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania - 23AH2544 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania
23AH2544
Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania 23AH2544
LED LIGHT BAR, WHITE, 4000LM, 32W; Light Color:White; Lumen Output:4000lm; Power Rating:32W; Supply Voltage:277V; Light Bar Length:1.22m; IP Rating:-; Product Range:- RoHS Compliant: Yes

LED LIGHT BAR, WHITE, 4000LM, 32W; Light Color:White; Lumen Output:4000lm; Power Rating:32W; Supply Voltage:277V; Light Bar Length:1.22m; IP Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 23AH2544
Product Name Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
Dwarf Star 1 Chip LED Backlight Module - Blue - MD-BW-ES1-B - ECO Light LED
Specs
LED Type Blue
Optical Power Output 240 milliwatts
View Details
Cluster LED - SLMWPK2A/030UNV750/CO/BZ/74381 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details