ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type.
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
---|---|---|
Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
Product Number | SML-H12D8T | SML-H12D8T |
Product Name | EXCELED™ series chip LED | EXCELED™ series chip LED |
LED Package: | 2x1.25 (t=0.8) | 2.0 mm x1.25 mm |
LED Type | Orange | Orange |
Peak Wavelength | 605 nm (6050 Å) | 605 nm (6050 Å) |
Optical Power Output | 54 milliwatts | 54 milliwatts |