Kingbright Corporation LEDs KP-1608SYCK

Description
Kingbright KP-1608SYCK LED
Request a Quote Datasheet
Description
Kingbright KP-1608SYCK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610024 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-1608SYCK LED

Kingbright KP-1608SYCK LED

Supplier's Site
LEDs - 8610024P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-1608SYCK LED

Kingbright KP-1608SYCK LED

Supplier's Site
LEDs - 1651523 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-1608SYCK LED

Kingbright KP-1608SYCK LED

Supplier's Site
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - KP-1608SYCK - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
KP-1608SYCK
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) KP-1608SYCK
SMD Light Emitting Diodes (LED) ROHS

SMD Light Emitting Diodes (LED) ROHS

Supplier's Site
Led, Low Power, Yellow, 0.8Mm X 1.2Mm, 590 Nm, 2 V, 20 Ma, 150 Mcd Rohs Compliant Kingbright - 93X4304 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Yellow, 0.8Mm X 1.2Mm, 590 Nm, 2 V, 20 Ma, 150 Mcd Rohs Compliant Kingbright
93X4304
Led, Low Power, Yellow, 0.8Mm X 1.2Mm, 590 Nm, 2 V, 20 Ma, 150 Mcd Rohs Compliant Kingbright 93X4304
LED, Low Power, Yellow, 0.8mm x 1.2mm, 590 nm, 2 V, 20 mA, 150 mcd RoHS Compliant: Yes

LED, Low Power, Yellow, 0.8mm x 1.2mm, 590 nm, 2 V, 20 mA, 150 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 150Mcd, 590Nm, Smd; Led Color Kingbright - 66W1926 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 150Mcd, 590Nm, Smd; Led Color Kingbright
66W1926
Led, Yellow, 150Mcd, 590Nm, Smd; Led Color Kingbright 66W1926
LED, YELLOW, 150MCD, 590NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, YELLOW, 150MCD, 590NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610024 8610024P KP-1608SYCK 93X4304 66W1926
Product Name LEDs LEDs Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Led, Low Power, Yellow, 0.8Mm X 1.2Mm, 590 Nm, 2 V, 20 Ma, 150 Mcd Rohs Compliant Kingbright Led, Yellow, 150Mcd, 590Nm, Smd; Led Color Kingbright
LED Package: 1.6 x 0.8 x 1.1mm 0.8mm x 1.2mm
LED Type Yellow; Clear Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 150 milliCandela 150 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-1922-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
3 suppliers