IDEA, Inc. G71B Series G71B/I6

Description
Designed to snap into a nominal 1/4" hole from the front of a panel
Datasheet
Description
Designed to snap into a nominal 1/4" hole from the front of a panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G71B Series
G71B/I6
G71B Series G71B/I6
Designed to snap into a nominal 1/4" hole from the front of a panel

Designed to snap into a nominal 1/4" hole from the front of a panel

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G71B/I6
Product Name G71B Series
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - 67-1631-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 3-SMD, No Lead
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3 suppliers