Kingbright Corporation IR LEDs KM2520F3C03

Description
Kingbright KM2520F3C03 IR LED
Request a Quote
Description
Kingbright KM2520F3C03 IR LED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 8714659 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
8714659
IR LEDs 8714659
Kingbright KM2520F3C03 IR LED

Kingbright KM2520F3C03 IR LED

Supplier's Site
IR LEDs - 8714659P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
8714659P
IR LEDs 8714659P
Kingbright KM2520F3C03 IR LED

Kingbright KM2520F3C03 IR LED

Supplier's Site
IR LEDs - 1654411 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1654411
IR LEDs 1654411
Kingbright KM2520F3C03 IR LED

Kingbright KM2520F3C03 IR LED

Supplier's Site
Optics - LEDs - Light Pipes - KM2520F3C03 - 1067462-KM2520F3C03 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KM2520F3C03
1067462-KM2520F3C03
Optics - LEDs - Light Pipes - KM2520F3C03 1067462-KM2520F3C03
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067462-KM2520F3C03 Viewing Angle: 20 ° Number of Pins: 2 Wavelength: 940 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Dome Alternative Parts (Cross-Reference): KM2520F3C03KM-2520F3 C-03; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Max Supply Voltage: 1.6 V

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067462-KM2520F3C03
Viewing Angle: 20 °
Number of Pins: 2
Wavelength: 940 nm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Dome
Alternative Parts (Cross-Reference): KM2520F3C03KM-2520F3C-03;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Max Supply Voltage: 1.6 V

Buy Now

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8714659 8714659P 1067462-KM2520F3C03
Product Name IR LEDs IR LEDs Optics - LEDs - Light Pipes - KM2520F3C03
LED Package: 2.5 x 2 x 2.8mm
LED Type Infrared Infrared
Peak Wavelength 940 nm (9400 Å) 940 nm (9400 Å) 940 nm (9400 Å)
Lens Type Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Chip LED with reflector - SML012ENT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details