OSRAM SYLVANIA, Inc. Cluster LED LEDMOSAIC/FLEXLT/EXPKIT/2STRIP/72349

Description
FLEXIBLE TYPE (2) 2 FT L SIZE UL (CANADA AND US) APPROVAL BACKLIGHTING, CAMPER, COVE LIGHTING, GAME ROOM, KIDS/DORM ROOM, RESTAURANT, SHELVING, SHOP FRONT, TVS/ENTERTAINMENT UNIT APPLICATION WHITE EMITTING COLOR CONNECTOR TYPE (1) 3 INCH UNIVERSAL
Datasheet
Description
FLEXIBLE TYPE (2) 2 FT L SIZE UL (CANADA AND US) APPROVAL BACKLIGHTING, CAMPER, COVE LIGHTING, GAME ROOM, KIDS/DORM ROOM, RESTAURANT, SHELVING, SHOP FRONT, TVS/ENTERTAINMENT UNIT APPLICATION WHITE EMITTING COLOR CONNECTOR TYPE (1) 3 INCH UNIVERSAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cluster LED - LEDMOSAIC/FLEXLT/EXPKIT/2STRIP/72349 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Cluster LED
LEDMOSAIC/FLEXLT/EXPKIT/2STRIP/72349
Cluster LED LEDMOSAIC/FLEXLT/EXPKIT/2STRIP/72349
FLEXIBLE TYPE (2) 2 FT L SIZE UL (CANADA AND US) APPROVAL BACKLIGHTING, CAMPER, COVE LIGHTING, GAME ROOM, KIDS/DORM ROOM, RESTAURANT, SHELVING, SHOP FRONT, TVS/ENTERTAINMENT UNIT APPLICATION WHITE EMITTING COLOR CONNECTOR TYPE (1) 3 INCH UNIVERSAL
  • FLEXIBLE TYPE
  • (2) 2 FT L SIZE
  • UL (CANADA AND US) APPROVAL
  • BACKLIGHTING, CAMPER, COVE LIGHTING, GAME ROOM, KIDS/DORM ROOM, RESTAURANT, SHELVING, SHOP FRONT, TVS/ENTERTAINMENT UNIT APPLICATION
  • WHITE EMITTING COLOR
  • CONNECTOR TYPE (1) 3 INCH UNIVERSAL
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number LEDMOSAIC/FLEXLT/EXPKIT/2STRIP/72349
Product Name Cluster LED
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
Right Angle ChipLED - ASMT-CB00 - Broadcom Inc.
Specs
LED Package: 1.6mm x 1.0mm x 0.4mm
LED Type Blue
Peak Wavelength 469 nm (4690 Å)
View Details
5 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details