Kingbright Corporation Optics - LEDs - Light Pipes - KM-23YD-F KM-23YD-F

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067458-KM-23YD-F Color: Yellow Length: 2.8 mm Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 8 mcd Forward Current: 20 mA Viewing Angle: 140 ° Height: 1 mm Number of Pins: 3 Wavelength: 588 nm Width: 1.2 mm Categories: Optics - LEDs - Light Pipes Case / Package: SOT-23 Number of LEDs: 1 Lens Style: Colored, Diffused, Rectangular Alternative Parts (Cross-Reference): KM-23YD-FKM23YD-F; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 588 nm
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067458-KM-23YD-F Color: Yellow Length: 2.8 mm Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 8 mcd Forward Current: 20 mA Viewing Angle: 140 ° Height: 1 mm Number of Pins: 3 Wavelength: 588 nm Width: 1.2 mm Categories: Optics - LEDs - Light Pipes Case / Package: SOT-23 Number of LEDs: 1 Lens Style: Colored, Diffused, Rectangular Alternative Parts (Cross-Reference): KM-23YD-FKM23YD-F; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 588 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KM-23YD-F - 1067458-KM-23YD-F - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KM-23YD-F
1067458-KM-23YD-F
Optics - LEDs - Light Pipes - KM-23YD-F 1067458-KM-23YD-F
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067458-KM-23YD-F Color: Yellow Length: 2.8 mm Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 8 mcd Forward Current: 20 mA Viewing Angle: 140 ° Height: 1 mm Number of Pins: 3 Wavelength: 588 nm Width: 1.2 mm Categories: Optics - LEDs - Light Pipes Case / Package: SOT-23 Number of LEDs: 1 Lens Style: Colored, Diffused, Rectangular Alternative Parts (Cross-Reference): KM-23YD-FKM23YD-F; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 588 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067458-KM-23YD-F
Color: Yellow
Length: 2.8 mm
Mounting: SMD (SMT)
Forward Voltage: 2.1 V
Luminous Intensity: 8 mcd
Forward Current: 20 mA
Viewing Angle: 140 °
Height: 1 mm
Number of Pins: 3
Wavelength: 588 nm
Width: 1.2 mm
Categories: Optics - LEDs - Light Pipes
Case / Package: SOT-23
Number of LEDs: 1
Lens Style: Colored, Diffused, Rectangular
Alternative Parts (Cross-Reference): KM-23YD-FKM23YD-F;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 588 nm

Buy Now
Led, Yellow, 8Mcd, 588Nm; Led Color Kingbright - 93T1590 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 8Mcd, 588Nm; Led Color Kingbright
93T1590
Led, Yellow, 8Mcd, 588Nm; Led Color Kingbright 93T1590
LED, YELLOW, 8MCD, 588NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:8mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, YELLOW, 8MCD, 588NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:8mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1067458-KM-23YD-F 93T1590
Product Name Optics - LEDs - Light Pipes - KM-23YD-F Led, Yellow, 8Mcd, 588Nm; Led Color Kingbright
LED Type Yellow; Yellow Yellow; Yellow
Peak Wavelength 588 nm (5880 Å) 588 nm (5880 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 8 milliCandela 8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
SWIR Emitters - MTSM5014-843-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 1450 nm (14500 Å)
Viewing Angle 120 degrees
View Details