Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
OSRAM OPTO SEMICONDUCTORS
GR PSLR31.13 -- DURIS® LOW AND MID POWER LEDS
OSRAM Opto Semiconductors
DURIS® low and mid power LEDs
GR PSLR31.13
Description
DURIS® S 5, 620 nm ( red ), typ. 24 lm Product Features Color: 620 nm ( red ) Luminous Flux: typ. 24 lm Viewing angle at 50 % IV: 120°
OSRAM Opto Semiconductors
Done
Description
DURIS® S 5, 620 nm ( red ), typ. 24 lm Product Features Color: 620 nm ( red ) Luminous Flux: typ. 24 lm Viewing angle at 50 % IV: 120°
Suppliers
Company
Product
Description
Supplier Links
OSRAM Opto Semiconductors
San Jose, CA, USA
DURIS® low and mid power LEDs
GR PSLR31.13
DURIS® low and mid power LEDs
GR PSLR31.13
DURIS® S 5, 620 nm ( red ), typ. 24 lm Product Features Color: 620 nm ( red ) Luminous Flux: typ. 24 lm Viewing angle at 50 % IV: 120°
DURIS® S 5, 620 nm ( red ), typ. 24 lm
Product Features
Color: 620 nm ( red )
Luminous Flux: typ. 24 lm
Viewing angle at 50 % I
V
: 120°
Supplier's Site
Technical Specifications
OSRAM Opto Semiconductors
Product Category
Light Emitting Diodes (LED)
Product Number
GR PSLR31.13
Product Name
DURIS® low and mid power LEDs
LED Type
Red
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
UV LEDs
2017463
Specs
LED Type
Ultraviolet
Peak Wavelength
290 nm (2900 Å)
Viewing Angle
60 degrees
View Details
Rochester Electronics
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LM8305MX-1
LM8305MX-1
View Details
OSRAM Opto Semiconductors
High Power LEDs - Single Color
GB CS8PM1.13-HYHZ-35-0
View Details
Broadcom Inc.
LED Indication - Discrete
ASMT-UAB4-YV3C2
Specs
LED Package:
2-PLCC
LED Type
Amber
Viewing Angle
120 degrees
View Details