Kingbright Corporation Led, Green, 1.2Cd, 525Nm; Led Color Kingbright KA-4040ZGS-G

Description
LED, GREEN, 1.2CD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:1.2cd; Viewing Angle:120°; Lens Shape:Round with Flat Top RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 1.2CD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:1.2cd; Viewing Angle:120°; Lens Shape:Round with Flat Top RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 1.2Cd, 525Nm; Led Color Kingbright - 83T2876 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.2Cd, 525Nm; Led Color Kingbright
83T2876
Led, Green, 1.2Cd, 525Nm; Led Color Kingbright 83T2876
LED, GREEN, 1.2CD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:1.2cd; Viewing Angle:120°; Lens Shape:Round with Flat Top RoHS Compliant: Yes

LED, GREEN, 1.2CD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:1.2cd; Viewing Angle:120°; Lens Shape:Round with Flat Top RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 83T2876
Product Name Led, Green, 1.2Cd, 525Nm; Led Color Kingbright
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 120 degrees
Luminous Intensity 1200 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Dual Pin Light Emitting Diodes (LED TB) - Z-213B/290TG - JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Blue
Viewing Angle 45 degrees
View Details
2 suppliers