JKL Components Corporation Dual Pin Light Emitting Diodes (LED TB) Z-213B/290TG

Description
Through board led's: low cost, highly reliable
Request a Quote Datasheet
Description
Through board led's: low cost, highly reliable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pacoima, CA, USA
Dual Pin Light Emitting Diodes (LED TB)
Z-213B/290TG
Dual Pin Light Emitting Diodes (LED TB) Z-213B/290TG
Through board led's: low cost, highly reliable

Through board led's: low cost, highly reliable

Supplier's Site
LED Indication - Discrete - Z-213B/290TG-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
Z-213B/290TG-ND
LED Indication - Discrete Z-213B/290TG-ND
Blue LED Indication - Discrete 3.5V Radial

Blue LED Indication - Discrete 3.5V Radial

Buy Now Datasheet

Technical Specifications

  JKL Components Corporation DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number Z-213B/290TG Z-213B/290TG-ND
Product Name Dual Pin Light Emitting Diodes (LED TB) LED Indication - Discrete
LED Package: T-1 3/4 Radial
LED Type Blue Blue
Viewing Angle 45 degrees 45 degrees
Forward Current 0.3000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2380453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 8000 K
Optical Power Output 609 milliwatts
Array Array
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type Red
Viewing Angle 24 degrees
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details