Kingbright Corporation Led, Blue, 150Mcd, 465Nm, Smd; Led Color Kingbright KA-3528QBS-D-09

Description
LED, BLUE, 150MCD, 465NM, SMD; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:465nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, 150MCD, 465NM, SMD; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:465nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 150Mcd, 465Nm, Smd; Led Color Kingbright - 62X8942 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 150Mcd, 465Nm, Smd; Led Color Kingbright
62X8942
Led, Blue, 150Mcd, 465Nm, Smd; Led Color Kingbright 62X8942
LED, BLUE, 150MCD, 465NM, SMD; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:465nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, BLUE, 150MCD, 465NM, SMD; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:465nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62X8942
Product Name Led, Blue, 150Mcd, 465Nm, Smd; Led Color Kingbright
LED Type Blue; Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 120 degrees
Luminous Intensity 150 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Annunciator Retrofit Lamps - SMT Cluster -  - Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
Luminous Intensity 600 to 740 milliCandela
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details