Kingbright Corporation 3.2X1.6MM GREEN REVERSE MOUNT SMD LED APTR3216MGC

Description
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM GREEN REVERSE MOUNT SMD LED - APTR3216MGC - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM GREEN REVERSE MOUNT SMD LED
APTR3216MGC
3.2X1.6MM GREEN REVERSE MOUNT SMD LED APTR3216MGC
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available

Features and Applications

  • Reverse mount SMT LED
  • 3.2 x 1.6 x 1.05mm
  • Low power consumption
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlight
  • Icon illumination
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1950-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1950-2-ND
LED Indication - Discrete 754-1950-2-ND
Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1950-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1950-6-ND
LED Indication - Discrete 754-1950-6-ND
Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1950-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1950-1-ND
LED Indication - Discrete 754-1950-1-ND
Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTR3216MGC
Standard LEDs - SMD APTR3216MGC
Standard LEDs - SMD Green 570nm Water Clear 70mcd

Standard LEDs - SMD Green 570nm Water Clear 70mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APTR3216MGC 754-1950-2-ND APTR3216MGC
Product Name 3.2X1.6MM GREEN REVERSE MOUNT SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: Reverse Mount SMD LED 1206 (3216 Metric)
LED Type Green Green
Peak Wavelength 570 nm (5700 Å) 574 nm (5740 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
DURIS® low and mid power LEDs - GW JDSMS1.EC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2400 to 6500 K
Viewing Angle 120 degrees
View Details
PCB Based Subminiature Lamps - ASMT-BR20-AS000 - Broadcom Inc.
Specs
LED Package: 3.2mm x 2.4mm x 2.4mm
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
6 suppliers