Micropac Industries, Inc. Visible LED Indicator Bi-Color LED 62072-411

Description
Sunlight viewable, hermetically sealed, designed for hi-reliability
Description
Sunlight viewable, hermetically sealed, designed for hi-reliability

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
Visible LED Indicator Bi-Color LED
62072-411
Visible LED Indicator Bi-Color LED 62072-411
Sunlight viewable, hermetically sealed, designed for hi-reliability

Sunlight viewable, hermetically sealed, designed for hi-reliability

Supplier's Site
Garland, TX, USA
LED Indicator
62072-411
LED Indicator 62072-411
The 62072 series indicators are hermetically sealed in TO-46 packages with a diffused dome lens which provides improved viewability in bright sunlight. The RED and YELLOW indicators utilize a high efficiency GaAsP on GaP LED, while the GREEN indicator utilizes a GaP on GaP LED. Panel mount versions with wire wrap leads are available including necessary mounting hardware. All versions available in standard or JANTX screened levels. Features: • Hermetically sealed • Choice of colors (Red, Yellow, Green) • Panel Mount versions with wire wrappable leads • Designed for Hi-Reliability applications

The 62072 series indicators are hermetically sealed in TO-46 packages with a diffused dome lens which provides improved
viewability in bright sunlight. The RED and YELLOW indicators utilize a high efficiency GaAsP on GaP LED, while the GREEN indicator utilizes a GaP on GaP LED. Panel mount versions with wire wrap leads are available including necessary mounting hardware. All versions available in standard or JANTX screened levels.

Features:
• Hermetically sealed
• Choice of colors (Red, Yellow, Green)
• Panel Mount versions with wire wrappable leads
• Designed for Hi-Reliability applications

Supplier's Site

Technical Specifications

  Micropac Industries, Inc. Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 62072-411 62072-411
Product Name Visible LED Indicator Bi-Color LED LED Indicator
LED Type Yellow; Green; Multi-Colored Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å) 585 nm (5850 Å)
Viewing Angle 70 degrees 70 degrees
Optical Power Output 120 milliwatts
Luminous Intensity 3 milliCandela 3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 655 nm (6550 Å)
View Details
LED White Lighting - 1416-L128-3590CB3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers