Kingbright Corporation 3.2X1.6MM GREEN SMD LED APTL3216ZGC/E

Description
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Inner dome lens Narrow viewing angle 70° Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available Available in reverse mount version
Datasheet
Description
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Inner dome lens Narrow viewing angle 70° Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available Available in reverse mount version
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM GREEN SMD LED - APTL3216ZGC/E - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM GREEN SMD LED
APTL3216ZGC/E
3.2X1.6MM GREEN SMD LED APTL3216ZGC/E
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Inner dome lens Narrow viewing angle 70° Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available Available in reverse mount version

Features and Applications

  • 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED
  • Inner dome lens
  • Narrow viewing angle 70°
  • Low power consumption
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
  • Available in reverse mount version
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number APTL3216ZGC/E
Product Name 3.2X1.6MM GREEN SMD LED
LED Package: 1206 LED Height-1.1mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details