ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SML-LXR44SIC-TR

Description
Win Source Part Number: 1241860-SML-LXR44SIC -TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 500 Configuration: Standard Viewing Angle: 90° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 170mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 636nm Height (Max): 4.00mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, Boomerang Supplier Device Package: Boomerang Dimension: 4.00mm L x 3.60mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2029-2,SMLLXR44SI CTR,67-2029-1,67-202 9-6 Base Product Number: SML-LXR44
Request a Quote Datasheet
Description
Win Source Part Number: 1241860-SML-LXR44SIC -TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 500 Configuration: Standard Viewing Angle: 90° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 170mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 636nm Height (Max): 4.00mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, Boomerang Supplier Device Package: Boomerang Dimension: 4.00mm L x 3.60mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2029-2,SMLLXR44SI CTR,67-2029-1,67-202 9-6 Base Product Number: SML-LXR44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241860-SML-LXR44SIC-TR
Optoelectronics - LED Indication - Discrete 1241860-SML-LXR44SIC-TR
Win Source Part Number: 1241860-SML-LXR44SIC -TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 500 Configuration: Standard Viewing Angle: 90° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 170mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 636nm Height (Max): 4.00mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, Boomerang Supplier Device Package: Boomerang Dimension: 4.00mm L x 3.60mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2029-2,SMLLXR44SI CTR,67-2029-1,67-202 9-6 Base Product Number: SML-LXR44

Win Source Part Number: 1241860-SML-LXR44SIC-TR
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 500
Configuration: Standard
Viewing Angle: 90°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 170mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 636nm
Height (Max): 4.00mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-SMD, Boomerang
Supplier Device Package: Boomerang
Dimension: 4.00mm L x 3.60mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-2029-2,SMLLXR44SICTR,67-2029-1,67-2029-6
Base Product Number: SML-LXR44

Buy Now Datasheet
LED Indication - Discrete - 67-2029-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2029-1-ND
LED Indication - Discrete 67-2029-1-ND
Red LED Indication - Discrete 2V 2-SMD, Boomerang

Red LED Indication - Discrete 2V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 67-2029-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2029-2-ND
LED Indication - Discrete 67-2029-2-ND
Red LED Indication - Discrete 2V 2-SMD, Boomerang

Red LED Indication - Discrete 2V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 67-2029-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2029-6-ND
LED Indication - Discrete 67-2029-6-ND
Red LED Indication - Discrete 2V 2-SMD, Boomerang

Red LED Indication - Discrete 2V 2-SMD, Boomerang

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241860-SML-LXR44SIC-TR 67-2029-1-ND
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete
LED Type Red; Red Red
Peak Wavelength 636 nm (6360 Å) 636 nm (6360 Å)
Viewing Angle 90 degrees 90 degrees
Forward Voltage 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169854 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
High Brightness LED - MT3118-Y-A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm
LED Type Red
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers
Mini-mold side view chip LED - SML-A12DT(J) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Orange
Peak Wavelength 606 nm (6060 Å)
View Details
2 suppliers