ROHM Semiconductor USA, LLC LED Indication - Discrete CSL0903DT1C

Description
LED ORANGE CLEAR 0603 SMD
Request a Quote Datasheet
Description
LED ORANGE CLEAR 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-CSL0903DT1CDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL0903DT1CDKR-ND
LED Indication - Discrete 846-CSL0903DT1CDKR-ND
LED ORANGE CLEAR 0603 SMD

LED ORANGE CLEAR 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 846-CSL0903DT1CCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL0903DT1CCT-ND
LED Indication - Discrete 846-CSL0903DT1CCT-ND
LED ORANGE CLEAR 0603 SMD

LED ORANGE CLEAR 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 846-CSL0903DT1CTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL0903DT1CTR-ND
LED Indication - Discrete 846-CSL0903DT1CTR-ND
LED ORANGE CLEAR 0603 SMD

LED ORANGE CLEAR 0603 SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 846-CSL0903DT1CDKR-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 846-SLA560BC4T3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1159-6-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details