Micropac Industries, Inc. Emitter Light Emitting Diode 62033

Description
Hermetically sealed, spectrally matched to the 61058 series detector
Description
Hermetically sealed, spectrally matched to the 61058 series detector

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
Emitter Light Emitting Diode
62033
Emitter Light Emitting Diode 62033
Hermetically sealed, spectrally matched to the 61058 series detector

Hermetically sealed, spectrally matched to the 61058 series detector

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 62033
Product Name Emitter Light Emitting Diode
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 20 degrees
Optical Power Output 2.8 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
LED White Lighting - 1416-L128-3580EA3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers