OSRAM Opto Semiconductors DURIS® E 3 low and mid power LEDs GW JCLPS2.EM

Description
Color bin at Cold (25°C) Product Features Color: 2700 K - 6500 K (white) Color Rendering Index: min. 80 Luminous Flux: typ. 30 lm @ 5000 K Luminous efficacy: typ. 153 lm/W @ 5000 K Viewing angle at 50 % IV: 120°
Description
Color bin at Cold (25°C) Product Features Color: 2700 K - 6500 K (white) Color Rendering Index: min. 80 Luminous Flux: typ. 30 lm @ 5000 K Luminous efficacy: typ. 153 lm/W @ 5000 K Viewing angle at 50 % IV: 120°

Suppliers

Company
Product
Description
Supplier Links
DURIS® E 3 low and mid power LEDs - GW JCLPS2.EM - OSRAM Opto Semiconductors
San Jose, CA, USA
DURIS® E 3 low and mid power LEDs
GW JCLPS2.EM
DURIS® E 3 low and mid power LEDs GW JCLPS2.EM
Color bin at Cold (25°C) Product Features Color: 2700 K - 6500 K (white) Color Rendering Index: min. 80 Luminous Flux: typ. 30 lm @ 5000 K Luminous efficacy: typ. 153 lm/W @ 5000 K Viewing angle at 50 % IV: 120°

Color bin at Cold (25°C)

Product Features

  • Color: 2700 K - 6500 K (white)
  • Color Rendering Index: min. 80
  • Luminous Flux: typ. 30 lm @ 5000 K
  • Luminous efficacy: typ. 153 lm/W @ 5000 K
  • Viewing angle at 50 % IV: 120°
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number GW JCLPS2.EM
Product Name DURIS® E 3 low and mid power LEDs
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 6
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 120 degrees
View Details