ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSA-LXB10SIW-CUR

Description
Win Source Part Number: 1238203-SSA-LXB10SIW -CUR Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red (x 10) Package: Bulk Voltage Rating: 2V Standard Package: 100 Configuration: Bar - 10 Curved, DIP Viewing Angle: 160° Millicandela Rating: 80mcd Wavelength - Peak: 636nm Current: 150mA Lens Type: Diffused, White Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: Q4308214 Base Product Number: SSA-LXB10
Request a Quote Datasheet
Description
Win Source Part Number: 1238203-SSA-LXB10SIW -CUR Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red (x 10) Package: Bulk Voltage Rating: 2V Standard Package: 100 Configuration: Bar - 10 Curved, DIP Viewing Angle: 160° Millicandela Rating: 80mcd Wavelength - Peak: 636nm Current: 150mA Lens Type: Diffused, White Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: Q4308214 Base Product Number: SSA-LXB10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238203-SSA-LXB10SIW-CUR
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238203-SSA-LXB10SIW-CUR
Win Source Part Number: 1238203-SSA-LXB10SIW -CUR Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red (x 10) Package: Bulk Voltage Rating: 2V Standard Package: 100 Configuration: Bar - 10 Curved, DIP Viewing Angle: 160° Millicandela Rating: 80mcd Wavelength - Peak: 636nm Current: 150mA Lens Type: Diffused, White Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: Q4308214 Base Product Number: SSA-LXB10

Win Source Part Number: 1238203-SSA-LXB10SIW-CUR
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Red (x 10)
Package: Bulk
Voltage Rating: 2V
Standard Package: 100
Configuration: Bar - 10 Curved, DIP
Viewing Angle: 160°
Millicandela Rating: 80mcd
Wavelength - Peak: 636nm
Current: 150mA
Lens Type: Diffused, White
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: Q4308214
Base Product Number: SSA-LXB10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238203-SSA-LXB10SIW-CUR
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Red; Red (x 10)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
ES2 LED Backlight Module 2 Chip - White - MD-BW-ES2-W - ECO Light LED
Specs
LED Type White
Optical Power Output 480 milliwatts
View Details
JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Green
Viewing Angle 95 degrees
View Details
2 suppliers