SunLED Company, LLC LED Indication - Discrete XZM2CRK45S

Description
Red 625nm LED Indication - Discrete 2.2V 2-PLCC
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2.2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - XZM2CRK45S-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
XZM2CRK45S-ND
LED Indication - Discrete XZM2CRK45S-ND
Red 625nm LED Indication - Discrete 2.2V 2-PLCC

Red 625nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number XZM2CRK45S-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LED Indication - Discrete - 1497-1306-6-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 590 to 640 nm (5900 to 6400 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-N2N5-A232-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers