Micropac Industries, Inc. LED Indicator 62100-312

Description
Screened Ultra-Brite Glass Lens
Description
Screened Ultra-Brite Glass Lens

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
LED Indicator
62100-312
LED Indicator 62100-312
Screened Ultra-Brite Glass Lens

Screened Ultra-Brite Glass Lens

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 62100-312
Product Name LED Indicator
LED Package: Panel Mount
LED Type Green
Peak Wavelength 520 nm (5200 Å)
Viewing Angle 18 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Green
Viewing Angle 95 degrees
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details