IED 2151 -- ROUND THROUGH-HOLE LAMP
IDEA, Inc.
Round Through-Hole Lamp
IED 2151
Description
Round lamp, diffused
Description
Round lamp, diffused
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
IED 2151 |
|
Product Name
|
Round Through-Hole Lamp |
|
LED Package:
|
T-1
|
|
LED Type
|
Red
|
|
Peak Wavelength
|
635 nm (6350 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
White; Hot white
Array
Array
Number of Array Elements
1
View Details
LED Package:
T-1-3/4
LED Type
Yellow
Peak Wavelength
585 nm (5850 Å)
View Details
LED Package:
1206 LED Height-1.1mm
LED Type
Red
Peak Wavelength
625 nm (6250 Å)
View Details
2 suppliers